Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$3.06
|
4,800
in stock
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
PCB Mount Orientation | Vertical |
Number of Positions | 26 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Mating Post Length | 4.6mm, .181in |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Base Material | CuZn |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GV |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | Top Row, Pins Angled 82.5° |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .157in, 4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
High Temperature Compatible | No |
2X13P SPEC MODU2 PIN HEADER | TTI Europe |
Where can I find additional details, specifications and documents for a 1718090-2?
Additional datasheets, footprints and schematics for 1718090-2 are listed on our Part Details page. You can also find images and similar parts to 1718090-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718090-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718090-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718090-2 fall under?
The 1718090-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1718090-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718090-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718090-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718090-2 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 1718090-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718090-2 often in real-time on the comparison pages.
What if I can't find stock of 1718090-2?
You can fill out our help required form which you can use to request a quote for 1718090-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.