Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.28
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$4.28
|
2,100
in stock
|
Buy Now |
Stackable | Yes |
---|---|
Number of Rows | 2 |
Number of Positions | 26 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | CuZn |
Contact Mating Area Plating Material Thickness | .1µm |
Mating Post Length | 8.2mm, .323in |
Row-to-Row Spacing | .1in, 2.54mm |
Stack Height | 13.8mm, .543in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GF |
PCB Mount Retention | Without |
Comment | Top Row, Pins Angled 82.5° |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .322in, 8.2mm |
SPEC.AMP MODU II PIN HEADER 2X | TTI Europe |
Where can I find additional details, specifications and documents for a 1718090-1?
Additional datasheets, footprints and schematics for 1718090-1 are listed on our Part Details page. You can also find images and similar parts to 1718090-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718090-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718090-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718090-1 fall under?
The 1718090-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1718090-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718090-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718090-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718090-1 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 1718090-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718090-1 often in real-time on the comparison pages.
What if I can't find stock of 1718090-1?
You can fill out our help required form which you can use to request a quote for 1718090-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.