Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying Between Cavity Locations | A&B |
---|---|
Connector Profile | Standard |
Number of Insulation Displacement Slots | 2 |
Number of Positions | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Type | Tab |
Height | 16.5mm |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PA 6 |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Circuit Application | Power |
Packaging Method | Box |
Packaging Quantity | 2500 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
RAST2.5 W2W Crimp-IDC 2pos Motor Mnt Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 1 Wire-to-Board 2 .197" 5 mm | Standard Edge Connector | Part Number: 1718044-2 | Internal Number: 1718044-2 | .197" | TE Connectivity | TE Store |
Rast2.5 W2W Crimp-Idc 2Pos Motor Mnt |Te Connectivity 1718044-2 | Newark Electronics |
Conn Housing RCP 2 POS 5mm ST Panel Mount | Avnet America |
Headers & Wire Housings 2POS TAB HEADER HOUSING FOR DUOPLUG | Sager |
RAST2.5 W2W CRIMP-IDC 2POS MOTOR MNT | Farnell |
Where can I find additional details, specifications and documents for a 1718044-2?
Additional datasheets, footprints and schematics for 1718044-2 are listed on our Part Details page. You can also find images and similar parts to 1718044-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718044-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718044-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718044-2 fall under?
The 1718044-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1718044-2 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718044-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718044-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718044-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 1718044-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718044-2 often in real-time on the comparison pages.
What if I can't find stock of 1718044-2?
You can fill out our help required form which you can use to request a quote for 1718044-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.