1718044-1

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1718044-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1718044-1
Series Information for 1718044-1 - TE Connectivity
  • Status: Active
  • Product Code: G566
  • Global Product Line: 394
  • GPL Description: Appliances

Description

RAST2.5 W2W Crimp-IDC 2pos Motor Mnt

Specifications

Keying Between Cavity Locations:
A&B
Connector Profile:
Standard
Number of Insulation Displacement Slots:
2
Number of Positions:
2
Connector Contact Load Condition:
Fully Loaded
PCB Mount Orientation:
Vertical
Number of Rows:
1
Contact Type:
Tab
Height:
16.5mm
Housing Color:
Natural
Centerline (Pitch):
.197in, 5mm
Housing Entry Configuration:
Both Ends Closed
Housing Material:
PA 6
UL Flammability Rating:
UL 94V-2
Mating Alignment Type:
Keyed
Mating Alignment:
With
Panel Mount Feature:
Without
PCB Mount Alignment:
With
Connector Mounting Type:
Board Mount
Mating Retention:
With
Circuit Application:
Power
Packaging Method:
Box
Packaging Quantity:
2500
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Connector & Housing Type:
Plug

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
RAST2.5 W2W Crimp-IDC 2pos M
Newark Electronics
TAB HEADER HOUSING FOR DUOPLUG CONNEC 2P
Avnet America
Conn Housing PL 2 POS 5mm Crimp ST Cable Mount
Avnet Europe
Conn Housing PL 2 POS 5mm Crimp ST Cable Mount

Similar Products