Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 10 |
Contact Current Rating (Max) | 6A, 8A |
Operating Voltage | 30VDC |
Centerline (Pitch) | .079in, 2mm |
PCB Mount Retention | With |
PCB Mount Retention Type | Locating Post |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 60 |
実装方法 | Tray |
Packaging Method | Tray |
Connector & Housing Type | Plug |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
Hd Power Conn 2 Long P 2Mm Battery Plug Assy |Amp Te Connectivity 1717840-2 | Newark Electronics |
HD Power Conn 2 LONG P 2MM BATTERY PLUG ASSY | Rapid Electronics |
CONNECTOR, HEADER, 10POS, 2MM | Farnell |
TE Connectivity 2MM BATTERY PLUG ASSY 2 LONG PIN W/NUT Heavy Duty Power Connectors 2 LONG P 2MM BATTERY PLUG ASSY W/NUT | Distrelec |
Conn Battery Interconnect PL 10 POS Solder RA Thru-Hole 1Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1717840-2?
Additional datasheets, footprints and schematics for 1717840-2 are listed on our Part Details page. You can also find images and similar parts to 1717840-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717840-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717840-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717840-2 fall under?
The 1717840-2 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1717840-2 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717840-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717840-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717840-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Farnell, Distrelec and Avnet America have stock available or on a lead time for 1717840-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717840-2 often in real-time on the comparison pages.
What if I can't find stock of 1717840-2?
You can fill out our help required form which you can use to request a quote for 1717840-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.