Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Ejector Location | None |
---|---|
Number of Positions | 52 |
Number of Keys | 1 |
Number of Rows | 2 |
Stackable | No |
Module Orientation | Right Angle |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Tin |
Stack Height | .157in, 4mm |
Row-to-Row Spacing | .8mm, .031in |
Height Above PC Board | .157in |
Housing Color | Black |
Centerline (Pitch) | .031in, .8mm |
Housing Material | Thermoplastic |
Bus Type | Mini PCI Express |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Packaging Method | Tin |
実装方法 | Tin |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Style | Direct Insert |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | Yes |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Mini Pci Express Emboss Tape Latch Rohs Compliant: Yes |Amp Te Connectivity 1717832-2 | Newark Electronics |
52 Position Latch Connector for PCI Express Mini Card | Future Electronics |
Latch for 52 Position Mini PCIe Connectors Thermoplastic Black | Avnet America |
MINI PCI EXPRESS EMBOSS TAPE LATCH, Mini PCI Express and mSATA | TE Connectivity 1717832-2 | RS Americas |
EMBOSS TAPE LATCH, 52POS, COPPER ALLOY | Farnell |
Where can I find additional details, specifications and documents for a 1717832-2?
Additional datasheets, footprints and schematics for 1717832-2 are listed on our Part Details page. You can also find images and similar parts to 1717832-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717832-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717832-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717832-2 fall under?
The 1717832-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Mini PCI Express & mSATA.
Can I view similar or alternative parts?
You can view similar parts to 1717832-2 when available in the Mini PCI Express & mSATA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717832-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717832-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717832-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1717832-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717832-2 often in real-time on the comparison pages.
What if I can't find stock of 1717832-2?
You can fill out our help required form which you can use to request a quote for 1717832-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.