Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.01
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.02
|
6,570
in stock
|
Buy Now | |
Chip One Stop
from US$4.03
|
4,360
in stock
|
Buy Now | |
Newark Electronics
from US$7.11
|
2,542
in stock
|
Buy Now | |
element14
from US$4.85
|
2,542
in stock
|
Buy Now | |
Farnell
from US$3.63
|
2,542
in stock
|
Buy Now | |
Distrelec
from US$4.74
|
2,210
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
1,610
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,120
in stock
|
Buy Now | |
Avnet America
from US$3.85
|
-
|
Buy Now | |
RS Americas
from US$5.81
|
-
|
Buy Now | |
Avnet Asia
from US$3.58
|
-
|
Buy Now | |
Boersig
from US$5.04
|
-
|
Buy Now |
Ejector Location | Both Ends |
---|---|
Ejector Type | Locking |
Stackable | No |
Number of Positions | 52 |
PCB Mount Orientation | Horizontal |
Module Orientation | Right Angle |
Number of Rows | 2 |
Number of Keys | 1 |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | .244in, 6.2mm |
Stack Height | .157in, 4mm |
Height Above PC Board | .157in |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Bus Type | Mini PCI |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Comment | Order Latch 1717832-1 separately. |
Packaging Method | Box & Tray |
Packaging Quantity | 70 |
実装方法 | Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
High Temperature Housing | Yes |
Card Edge Conn, Dual Side, 52 Pos, Smt | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 52 POS, SMT | element14 |
TE Connectivity MINI PCI EXPRESS SEMI HARD TRAY CONN Memory Card Connectors 52POS SKT CONN ASSY MINI PCI EXPRESS | Distrelec |
52 Position Dual Row Right Angle SMT Push In Push Out Memory Card Connector | Future Electronics |
Conn DIMM Socket SKT 52 POS 0.8mm Solder ST SMD Tray | Avnet Abacus |
Mini PCI Express Card Socket,52way | RS |
Right Angle Surface Mount PCI Card Connector, with Solder Termination | TE Connectivity 1717831-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1mm |
No. of Contacts | 52 Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Right Angle |
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
Contact Plating - Mating Side | Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1717831-1?
Additional datasheets, footprints and schematics for 1717831-1 are listed on our Part Details page. You can also find images and similar parts to 1717831-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717831-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717831-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717831-1 fall under?
The 1717831-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Mini PCI Express & mSATA.
Can I view similar or alternative parts?
You can view similar parts to 1717831-1 when available in the Mini PCI Express & mSATA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717831-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717831-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717831-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1717831-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717831-1 often in real-time on the comparison pages.
What if I can't find stock of 1717831-1?
You can fill out our help required form which you can use to request a quote for 1717831-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.