Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0385
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0385
|
8,230
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
8,230
in stock
|
Buy Now | |
element14
from US$0.08
|
8,230
in stock
|
Buy Now | |
Avnet America
from US$0.0467
|
-
|
Buy Now | |
Avnet Asia
from US$0.0428
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 4 |
UL Flammability Rating | UL 94V-0 |
For Use With | Single Mate Connector |
Packaging Quantity | 1000 |
実装方法 | Bag |
Packaging Method | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Retention Accessory Type | Double Lock Plate |
Product Type | Accessory |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Double Lock Plate, 4Pos, Pbt Gf, Natural Rohs Compliant: Yes |Amp Te Connectivity 1717567-4 | Newark Electronics |
DOUBLE LOCK PLATE, 4POS, PBT GF, NATURAL | element14 |
Connector Accessories 4 POS Double Lock Plate Loose Piece Polybutylene Terephthalate Natural | Avnet America |
TE Connectivity - AMP DBL LOCK PLATE FOR SMC PLUG 4P | Distrelec |
Special Order: DBL LOCK PLATE FOR SMC PLUG 4P Connector Hardware Accessory Type: Double Lock Plate Primary Product Color: Natural Primary Product Material: PBT GF Number of Positions: 4 Operating Temperature (Max): 221 °F Double Lock Plate Natural PBT GF 4 | Signal Double Lock Tpa | Part Number: 1717567-4 | Internal Number: 1717567-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1717567-4?
Additional datasheets, footprints and schematics for 1717567-4 are listed on our Part Details page. You can also find images and similar parts to 1717567-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717567-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717567-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717567-4 fall under?
The 1717567-4 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1717567-4 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717567-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717567-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717567-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for 1717567-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717567-4 often in real-time on the comparison pages.
What if I can't find stock of 1717567-4?
You can fill out our help required form which you can use to request a quote for 1717567-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.