Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.04
|
334
in stock
|
Buy Now | |
Newark Electronics
from US$6.31
|
-
|
Buy Now | |
Future Electronics
from US$5.44
|
-
|
Buy Now | |
Avnet America
from US$5.81
|
-
|
Buy Now | |
RS Americas
from US$9.58
|
-
|
Buy Now | |
Avnet Asia
from US$5.69
|
-
|
Buy Now | |
Farnell
from US$6.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Module Key Type | SGRAM |
---|---|
Ejector Type | Locking |
Latch Material | Stainless Steel |
Ejector Location | Both Ends |
Keying | Standard |
Number of Bays | 2 |
Module Orientation | Right Angle |
Number of Keys | 1 |
Center Key | None |
Number of Positions | 200 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Gold Flash |
Socket Type | Memory Card |
Socket Style | SO DIMM |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
Stack Height | 6.5mm, .256in |
DRAM Voltage | 1.8V |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .024in, .6mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power |
Packaging Method | Semi-Hard Tray Assembly, Tray |
Packaging Quantity | 20 |
Product Type | Socket |
Row-to-Row Spacing | 6.2mm, .244in |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
DRAM Type | Double Data Rate (DDR) |
Connector System | Cable-to-Board |
Sealable | No |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Semi-Hard Tray Ddr2 Sodimm Socket 200P 6 Rohs Compliant: Yes |Amp Te Connectivity 1717468-4 | Newark Electronics |
SO Series 200 Position Surface Mount Right Angle DIMM | Future Electronics |
Conn SO DIMM Socket SKT 200 POS 0.6mm Solder RA SMD Tray | Avnet America |
SEMI-HARD TRAY DDR2 SODIMM SOCKET 200P 6, SO DIMM Sockets | TE Connectivity 1717468-4 | RS Americas |
CONN, SODIMM SOCKET, 200CONTACTS | Farnell |
Where can I find additional details, specifications and documents for a 1717468-4?
Additional datasheets, footprints and schematics for 1717468-4 are listed on our Part Details page. You can also find images and similar parts to 1717468-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717468-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717468-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717468-4 fall under?
The 1717468-4 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1717468-4 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717468-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717468-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717468-4 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1717468-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717468-4 often in real-time on the comparison pages.
What if I can't find stock of 1717468-4?
You can fill out our help required form which you can use to request a quote for 1717468-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.