Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.82
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.79
|
11,213
in stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
8,213
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
8,213
in stock
|
Buy Now | |
TTI Europe
from US$2.84
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$4.07
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$3.48
|
750
in stock
|
Buy Now | |
Avnet America
from US$3.26
|
300
in stock
|
Buy Now | |
RS
from US$4.31
|
286
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,700
in stock
|
Buy Now | |
RS Americas
from US$4.23
|
-
|
Buy Now | |
element14
from US$5.39
|
-
|
Buy Now | |
Boersig
from US$3.87
|
-
|
Buy Now | |
TE Store
from US$4.74
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Type | SODIMM Socket |
No. of Contacts | 200Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory / Card Type | SODIMM |
---|---|
Insert & Eject Mechanism | Cam-In Locking |
No. of Contacts | 200Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
DIMM Connectors SKT 200 POS SO DIMM | Rapid Electronics |
Dimm Connectors Skt 200 Pos So Dimm |Amp Te Connectivity 1717254-1 | Newark Electronics |
CONN, SODIMM, CAM-IN LOCKING, 200POS | Farnell |
200P DDR SODIMM SOCKET SMT R/A | TTI Europe |
TE Connectivity - AMP EMBOSS ASSY DDR SODIMM SOCKET | Distrelec |
200 Positions 6.20 mm Surface Mount Right Angle DDR SODIMM Socket | Future Electronics |
Conn SO DIMM Socket SKT 200 POS 0.6mm Solder RA SMD T/R | Avnet America |
EMBOSS ASS'Y DDR SODIMM SOCKET | RS |
EMBOSS ASS'Y DDR SODIMM SOCKET, SO DIMM Sockets | TE Connectivity 1717254-1 | RS Americas |
EMBOSS ASS'Y DDR SODIMM SOCKET DRAM Type: Double Data Rate (DDR) Stack Height: .205 in Stack Height: 5.2 mm Module Orientation: Right Angle Number of Positions: 200 Double Data Rate (DDR) .205" 5.2 mm Right Angle | Ddr2 So Dimm Socket | Part Number: 1717254-1 | Internal Number: 1717254-1 | .205" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1717254-1?
Additional datasheets, footprints and schematics for 1717254-1 are listed on our Part Details page. You can also find images and similar parts to 1717254-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717254-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717254-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717254-1 fall under?
The 1717254-1 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1717254-1 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717254-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717254-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717254-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for 1717254-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717254-1 often in real-time on the comparison pages.
What if I can't find stock of 1717254-1?
You can fill out our help required form which you can use to request a quote for 1717254-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.