Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
240
in stock
|
Buy Now | |
TE Store
from US$0.33
|
1,119
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
240
in stock
|
Buy Now | |
element14
from US$0.44
|
240
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 28 |
Mating Tab Width | .025in, .64mm |
Height | 21mm, 15.8in |
Length | 21mm, .827in |
Width | 1.299in, 33mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Row-to-Row Spacing | 4mm, .157in |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
0.64 III 28POS PLUG ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Device Wire-to-Board Wire-to-Wire Number of Positions: 28 Housing for Female Terminals .64 mm .025" Wire-to-Device | Th/.025 Connector System & Housing | Part Number: 1717115-1 | Internal Number: 1717115-1 | TE Connectivity | TE Store |
Automotive Housing, Plug, 28Pos Rohs Compliant: Yes |Te Connectivity 1717115-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 28POS | element14 |
Conn Housing PL 28 POS 2.2mm Crimp ST Cable Mount Plastic Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1717115-1?
Additional datasheets, footprints and schematics for 1717115-1 are listed on our Part Details page. You can also find images and similar parts to 1717115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717115-1 fall under?
The 1717115-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1717115-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717115-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1717115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717115-1 often in real-time on the comparison pages.
What if I can't find stock of 1717115-1?
You can fill out our help required form which you can use to request a quote for 1717115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.