Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.70
|
5,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
5,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
5,900
in stock
|
Buy Now | |
Farnell
from US$0.89
|
4,800
in stock
|
Buy Now | |
TE Store
from US$0.46
|
315
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT |
Number of Positions | 24 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Width | 28.6mm, 1.126in |
Height | .622in, 15.8mm |
Length | 21mm, .827in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .157in, 4mm |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 0.64 III 24POS PLUG ASSY | Rapid Electronics |
TE Connectivity Conn Housing PL 24 POS Crimp ST Cable Mount Natural Bag Automotive | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
0.64 III 24POS PLUG ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Wire Wire-to-Device Number of Positions: 24 Housing for Female Terminals .64 mm .025" Wire-to-Board | Th/.025 Connector System & Housing | Part Number: 1717112-2 | Internal Number: 1717112-2 | TE Connectivity | TE Store |
0.64 Iii 24Pos Plug Assy |Te Connectivity 1717112-2 | Newark Electronics |
Conn Housing PL 24 POS Crimp ST Cable Mount Paper Box/Plastic Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1717112-2?
Additional datasheets, footprints and schematics for 1717112-2 are listed on our Part Details page. You can also find images and similar parts to 1717112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717112-2 fall under?
The 1717112-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1717112-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717112-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717112-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1717112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717112-2 often in real-time on the comparison pages.
What if I can't find stock of 1717112-2?
You can fill out our help required form which you can use to request a quote for 1717112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.