Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
8,200
in stock
|
Buy Now | |
TE Store
from US$0.15
|
7,211
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
120
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .961in, 24.4mm |
Wire Size | 14AWG, 2mm² |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 2000 |
Product Type | Terminal Housing |
Insulated | No |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FASTON .250,AMPIP,Housing,1way | RS |
FASTON 250 INS POD NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 171706-1 | Internal Number: 171706-1 | TE Connectivity | TE Store |
Faston 250 Ins Pod Nylon Nat |Amp Te Connectivity 171706-1 | Newark Electronics |
1 Circuit Faston AMPIP 0.250 Terminal Housing | Future Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
FASTON .250,AMPIP, Housing,1way | TE Connectivity 171706-1 | RS Americas |
Where can I find additional details, specifications and documents for a 171706-1?
Additional datasheets, footprints and schematics for 171706-1 are listed on our Part Details page. You can also find images and similar parts to 171706-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171706-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171706-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171706-1 fall under?
The 171706-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 171706-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171706-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171706-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171706-1 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 171706-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171706-1 often in real-time on the comparison pages.
What if I can't find stock of 171706-1?
You can fill out our help required form which you can use to request a quote for 171706-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.