1717 SL002 Alpha Wire Parts by Alpha Wire

CABLE 20AWG 6 CORE SLATE 152.4M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,635.60

Distributor Stock
Logo for Farnell
Farnell
from US$1,635.60
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3,364.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$3,750.83
-
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 6Core
Wire Gauge 20AWG
Conductor Area CSA 0.52mm²
Reel Length (Imperial) 500ft
Reel Length (Metric) 152.4m
Jacket Colour Slate
No. of Max Strands x Strand Size 26 x 0.16mm
Conductor Material Tinned Copper
Jacket Material PVC
External Diameter 7.6mm
Voltage Rating 600V
Product Range -
SVHC No SVHC (15-Jan-2019)
Cable Type Braided Shield
Conductor Make-up 26 / 34AWG
Outer Diameter 7.6mm
Shield Material Braid
Shield Type Shielded
Wire Size 20AWG

Alternative Descriptions

CABLE, 20AWG, 6 CORE, SLATE, 152.4M | Farnell
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 500Ft, 600V | Newark Electronics
Multiconductor Communication Cable,20awg/6c, UnShielded, Gray | Alpha Wire 1717 SL002 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1717 SL002?

Additional datasheets, footprints and schematics for 1717 SL002 are listed on our Part Details page. You can also find images and similar parts to 1717 SL002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1717 SL002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717 SL002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1717 SL002 fall under?

The 1717 SL002 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 1717 SL002 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1717 SL002 you can contact the distributor directly for product support, shipping queries etc.

Is the 1717 SL002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1717 SL002 have stock available?

Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 1717 SL002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1717 SL002 often in real-time on the comparison pages.

What if I can't find stock of 1717 SL002?

You can fill out our help required form which you can use to request a quote for 1717 SL002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay