Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Mating Tab Thickness | .8mm, .031in |
---|---|
Mating Tab Width | 6.3mm, .248in |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Interface Plating | None |
Wire Size Search | 1.3mm², 2mm², 3mm², 1.5mm², 2.5mm², 1.25mm² |
Wire Size | 1.25 – 3.37mm² |
Wire Insulation Diameter | 4.1 – 5.5mm, .161 – .216in |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
E-J Mk-2 250 Tab Cont Rohs Compliant: Yes |Amp Te Connectivity 171633-1 | Newark Electronics |
E-J MK-2 250 TAB CONT Terminal Type: Tab Mating Tab Width: 6.3 mm Mating Tab Width: .248 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Tab 6.3 mm .248" .8 mm | Econoseal Receptacles And Tab | Part Number: 171633-1 | Internal Number: 171633-1 | TE Connectivity | TE Store |
Contact Tab Crimp ST Cable Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 171633-1?
Additional datasheets, footprints and schematics for 171633-1 are listed on our Part Details page. You can also find images and similar parts to 171633-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171633-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171633-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171633-1 fall under?
The 171633-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 171633-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171633-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171633-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171633-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 171633-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171633-1 often in real-time on the comparison pages.
What if I can't find stock of 171633-1?
You can fill out our help required form which you can use to request a quote for 171633-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.