Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
6,700
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
11,812
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
7,394
in stock
|
Buy Now | |
element14
from US$0.37
|
4,956
in stock
|
Buy Now | |
Farnell
from US$0.24
|
4,956
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,906
in stock
|
Buy Now | |
TE Store
from US$0.49
|
416
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Size | 509 – 3260CMA, 22 – 18AWG, .3 – 1.42mm² |
Overall Length | .866in, 22mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 2.7 – 3.6mm, .106 – .141in |
Wire Insulation Diameter (Max) | .141in, 3.6mm |
Stud Diameter | .169in, 4.3mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | SPADE-021 |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminals SPADE 18-22AWG M4 SPADE 18-22 AWG M4 | Rapid Electronics |
Spade terminal, PLASTI-GRIP, red, M4 | RS |
CRIMP TERMINAL, FORK, #8, 18AWG, RED | element14 |
Crimp Terminal, M4, 22Awg To 18Awg | Newark Electronics |
P.G SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Spade Tongue Terminal 22 – 18 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 171551-1 | Internal Number: 171551-1 | TE Connectivity | TE Store |
Spade Tongue Terminal 16-22AWG 22mm 6.4mm Tin Loose Piece | Avnet America |
PLASTI-GRIP Series Insulated Crimp Spade Connector, 22 - 16 AWG, M4, Red | TE Connectivity 171551-1 | RS Americas |
Where can I find additional details, specifications and documents for a 171551-1?
Additional datasheets, footprints and schematics for 171551-1 are listed on our Part Details page. You can also find images and similar parts to 171551-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171551-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171551-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171551-1 fall under?
The 171551-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 171551-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171551-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171551-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171551-1 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, RS, element14 and Farnell have stock available or on a lead time for 171551-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171551-1 often in real-time on the comparison pages.
What if I can't find stock of 171551-1?
You can fill out our help required form which you can use to request a quote for 171551-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.