Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Red |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .105 – .2in, 2.66 – 5.08mm |
Stud Diameter | .207in, 5.26mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 1.08in, 27.5mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Stud Size | M5 |
Sealable | No |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
P.g Ring Ul.csa(12-10) |Amp Te Connectivity 171519-1 | Newark Electronics |
P.G Ring Ul.Csa(12-10) | TE Connectivity 171519-1 | RS Americas |
Special Order: P.G RING UL.CSA(12-10) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M5 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 171519-1 | Internal Number: 171519-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 171519-1?
Additional datasheets, footprints and schematics for 171519-1 are listed on our Part Details page. You can also find images and similar parts to 171519-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171519-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171519-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171519-1 fall under?
The 171519-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 171519-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171519-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171519-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171519-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 171519-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171519-1 often in real-time on the comparison pages.
What if I can't find stock of 171519-1?
You can fill out our help required form which you can use to request a quote for 171519-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.