Prices starting from US$0.33
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.41 |
No stock
|
Buy Now | |
Newark Electronics | US$0.42 |
12,537
|
Buy Now | |
Rapid Electronics | US$0.38 |
12,537
|
Buy Now | |
Chip One Stop | US$0.37 |
12,537
|
Buy Now | |
Distrelec | US$0.33 |
12,537
|
Buy Now | |
TE Store | US$0.89 |
2,885
|
Buy Now | |
Avnet America | US$0.37 |
-
|
Buy Now | |
RS Americas | US$0.45 |
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Stripe Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | .7917in, 20.3mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 5.3mm, .209in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Stud Size | M5 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminals Ring Tong 22-18 5Mm |Amp Te Connectivity 171508-8 | Newark Electronics |
Terminals RING TONG 22-18 5mm | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 1.42mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
PIDG RING UL.CSA(22-16) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M5 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 171508-8 | Internal Number: 171508-8 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 16.7mm 7.1mm Tin Loose Piece | Avnet America |
PIDG, Ring Ul.Csa(22-16) | TE Connectivity 171508-8 | RS Americas |
Where can I find additional details, specifications and documents for a 171508-8?
Additional datasheets, footprints and schematics for 171508-8 are listed on our Part Details page. You can also find images and similar parts to 171508-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171508-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171508-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171508-8 fall under?
The 171508-8 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 171508-8 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171508-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 171508-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171508-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 171508-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171508-8 often in real-time on the comparison pages.
What if I can't find stock of 171508-8?
You can fill out our help required form which you can use to request a quote for 171508-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.