Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
11,850
in stock
|
Buy Now | |
TE Store
from US$0.91
|
895
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .7917in, 20.3mm |
Wire Size | 509 – 3260CMA, 22 – 18AWG, .3 – 1.42mm² |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 4.3mm, .169in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | M4, #8 |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TE Connectivity - AMP PIDG Ring Terminal 1.42mm2 | Distrelec |
PIDG RING UL.CSA(22-16) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 18 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 171508-5 | Internal Number: 171508-5 | TE Connectivity | TE Store |
Ring terminal, PIDG, red, AWG 22-16, M4 | RS |
Pidg Ring Ul.csa(22-18) Rohs Compliant: Yes |Amp Te Connectivity 171508-5 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 16.7mm 7.1mm Tin Loose Piece | Avnet America |
PIDG Seriesinsulated Tin Plated Crimp Ring Terminal, M4 Stud Size,22 to 16AWG, Red | TE Connectivity 171508-5 | RS Americas |
TERMINAL, RING TONGUE, #8, 18AWG, RED | element14 |
Where can I find additional details, specifications and documents for a 171508-5?
Additional datasheets, footprints and schematics for 171508-5 are listed on our Part Details page. You can also find images and similar parts to 171508-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171508-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171508-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171508-5 fall under?
The 171508-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 171508-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171508-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 171508-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171508-5 have stock available?
Authorised distributors including Distrelec, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for 171508-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171508-5 often in real-time on the comparison pages.
What if I can't find stock of 171508-5?
You can fill out our help required form which you can use to request a quote for 171508-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.