Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
3,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
13,185
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
13,185
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
13,185
in stock
|
Buy Now | |
Farnell
from US$0.77
|
10,600
in stock
|
Buy Now | |
TE Store
from US$0.91
|
5,433
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
1,053
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
24
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Tongue Thickness | .031in, .79mm |
Wire Size | 509 – 3260CMA, .26 – 1.04mm², 22 – 18AWG |
Overall Length | 20.3mm, .7917in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Stud Size | #6, M3.5 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
Terminals RING TONG 22-18 #6 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 1.04mm2 | Distrelec |
RING TERMINAL, 18AWG, M3.5 | Farnell |
PIDG RING UL 22-16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .26 – 1.04 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 – 18 AWG .26 – 1.04 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 171508-1 | Internal Number: 171508-1 | TE Connectivity | TE Store |
Ring terminal, PIDG, red, AWG 22-16, M4 | RS |
Pidg Ring Ul 22-16 Rohs Compliant: Yes |Amp Te Connectivity 171508-1 | Newark Electronics |
PIDG Seriesinsulated Tin Plated Crimp Ring Terminal M4 Stud Size 22 to 15AWG Red | TE Connectivity 171508-1 | RS Americas |
PIDG RING UL -REV-B- | Avnet America |
TERMINAL, RING TONGUE, #6, RED, 18AWG | element14 |
Where can I find additional details, specifications and documents for a 171508-1?
Additional datasheets, footprints and schematics for 171508-1 are listed on our Part Details page. You can also find images and similar parts to 171508-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171508-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171508-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171508-1 fall under?
The 171508-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 171508-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171508-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171508-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171508-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 171508-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171508-1 often in real-time on the comparison pages.
What if I can't find stock of 171508-1?
You can fill out our help required form which you can use to request a quote for 171508-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.