Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
6,323
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
6,323
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
6,323
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
6,323
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
TE Store
from US$1.23
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 27.6mm, 1.0764in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Size | .26 – 1.04mm², 22 – 18AWG, 509 – 3260CMA |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | 8.33mm, .328in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Wire/Cable Type | Regular Wire |
Stud Size | 5/16, M8 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-041 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals Ring 22-18 #5/16 |Amp Te Connectivity 171507-2 | Newark Electronics |
Terminals RING 22-18 #5/16 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 1.04mm2 | Distrelec |
PIDG, Ring Ul.Csa(22-18) | TE Connectivity 171507-2 | RS Americas |
Special Order: PIDG RING UL.CSA(22-18) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .26 – 1.04 mm² Wire Size: 509 – 3260 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 22 – 18 AWG .26 – 1.04 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 171507-2 | Internal Number: 171507-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 171507-2?
Additional datasheets, footprints and schematics for 171507-2 are listed on our Part Details page. You can also find images and similar parts to 171507-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171507-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171507-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171507-2 fall under?
The 171507-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 171507-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171507-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 171507-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171507-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 171507-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171507-2 often in real-time on the comparison pages.
What if I can't find stock of 171507-2?
You can fill out our help required form which you can use to request a quote for 171507-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.