Prices starting from US$0.71
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.15 |
No stock
|
Buy Now | |
Rapid Electronics | US$0.78 |
19,478
|
Buy Now | |
Chip One Stop | US$0.75 |
19,478
|
Buy Now | |
TE Store | US$1.74 |
5,691
|
Buy Now | |
Heilind Electronics | US$0.95 |
2,468
|
Buy Now | |
Heilind Electronics Asia | US$0.95 |
822
|
Buy Now | |
Newark Electronics | US$1.22 |
-
|
Buy Now | |
Avnet America | US$0.71 |
-
|
Buy Now | |
RS Americas | US$0.94 |
-
|
Buy Now | |
element14 | US$0.86 |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Red |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Wire Size | 22 – 18AWG, .26 – 1.04mm² |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | .81237in, 20.83mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminals RING TONG 22-18 #8 | Rapid Electronics |
RING TERMINAL, 18AWG, 4.17MM, VINYL | Farnell |
PIDG RING (22-18) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .26 – 1.04 mm² Stud Size: #8 M4 Stud Diameter: 4.34 mm Closed Ring Tongue Terminal 22 – 18 AWG .26 – 1.04 mm² #8 | Ring Terminal | Part Number: 171506-1 | Internal Number: 171506-1 | 4.34 mm | TE Connectivity | TE Store |
PIDG RING (22-18) | Heilind Electronics |
Terminal, Ring, #8 Stud, Crimp, Red, 22-18Awg | Newark Electronics |
X | Avnet America |
PIDG, Ring (22-18) | TE Connectivity 171506-1 | RS Americas |
TERMINAL, RING, #8 STUD, CRIMP, RED, 22-18AWG | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Product Range | PIDG Series |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.04mm² |
Insulator Material | Vinyl |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 171506-1?
Additional datasheets, footprints and schematics for 171506-1 are listed on our Part Details page. You can also find images and similar parts to 171506-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171506-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171506-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171506-1 fall under?
The 171506-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 171506-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171506-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171506-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171506-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 171506-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171506-1 often in real-time on the comparison pages.
What if I can't find stock of 171506-1?
You can fill out our help required form which you can use to request a quote for 171506-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.