Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .64194in, 16.46mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | 22 – 18AWG, .3 – 1.42mm², 509 – 3260CMA |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | 3.7mm, .146in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Pidg Ring Ul.csa(22-18) Rohs Compliant: Yes |Amp Te Connectivity 171505-4 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 16.5mm 5.5mm Tin Loose Piece | Avnet America |
PIDG, Ring Ul.Csa(22-18) | TE Connectivity 171505-4 | RS Americas |
Special Order: PIDG RING UL.CSA(22-18) Ring Terminal | Part Number: 171505-4 | Internal Number: 171505-4 | TE Connectivity | TE Store |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 171505-4?
Additional datasheets, footprints and schematics for 171505-4 are listed on our Part Details page. You can also find images and similar parts to 171505-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171505-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171505-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171505-4 fall under?
The 171505-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 171505-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171505-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 171505-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171505-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 171505-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171505-4 often in real-time on the comparison pages.
What if I can't find stock of 171505-4?
You can fill out our help required form which you can use to request a quote for 171505-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.