Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Overall Length | 16.46mm, .64194in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Size | 509 – 3260CMA, 22 – 18AWG, .3 – 1.42mm² |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | .118in, 3mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Stud Size | M2.5, #4 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Pidg Ring Ul.csa(22-18) Rohs Compliant: Yes |Amp Te Connectivity 171505-3 | Newark Electronics |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 171505-3?
Additional datasheets, footprints and schematics for 171505-3 are listed on our Part Details page. You can also find images and similar parts to 171505-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171505-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171505-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171505-3 fall under?
The 171505-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 171505-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171505-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 171505-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171505-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 171505-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171505-3 often in real-time on the comparison pages.
What if I can't find stock of 171505-3?
You can fill out our help required form which you can use to request a quote for 171505-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.