Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.93
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.24
|
1,857
in stock
|
Buy Now | |
Chip One Stop
from US$2.71
|
1,857
in stock
|
Buy Now | |
Distrelec
from US$2.30
|
1,857
in stock
|
Buy Now | |
Farnell
from US$3.09
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
-
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
Boersig
from US$2.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Black |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 33mm, 1.3in |
Centerline | .484in, 12.3mm |
Housing Material | Nylon |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 500 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
TE Connectivity FF 375 PLUG HSG 2P NYLON BLACK Combinati | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
3P Mix Flachst Geh Rohs Compliant: Yes |Amp Te Connectivity 171447-2 | Newark Electronics |
Conn Housing RCP 3 POS Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 171447-2?
Additional datasheets, footprints and schematics for 171447-2 are listed on our Part Details page. You can also find images and similar parts to 171447-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171447-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171447-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171447-2 fall under?
The 171447-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 171447-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171447-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 171447-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171447-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 171447-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171447-2 often in real-time on the comparison pages.
What if I can't find stock of 171447-2?
You can fill out our help required form which you can use to request a quote for 171447-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.