Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Length | 365mm, 14.4in |
Bundle Range Diameter | .39 – 3.93in, 10 – 100mm |
Width | 5mm, .197in |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Cable Tie |
Tensile Strength | 222.5Newton, 50lbf |
Cable Tie Style | Standard |
AMP CABLE TIES & | Avnet America |
Where can I find additional details, specifications and documents for a 171353-7?
Additional datasheets, footprints and schematics for 171353-7 are listed on our Part Details page. You can also find images and similar parts to 171353-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171353-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171353-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171353-7 fall under?
The 171353-7 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 171353-7 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171353-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 171353-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171353-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 171353-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171353-7 often in real-time on the comparison pages.
What if I can't find stock of 171353-7?
You can fill out our help required form which you can use to request a quote for 171353-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.