Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Color | Natural |
---|---|
Material | Nylon |
Length | 154mm, 6.06in |
Width | .129in, 3.3mm |
Bundle Range Diameter | 2 – 32mm, .78 – 1.25in |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 100 |
Packaging Method | Bag |
Cable Tie Style | Standard |
Tensile Strength | 133.5Newton, 30lbf |
Product Type | Cable Tie |
Cable Ties Cable Ties And Bundling 152.5 Lg |Amp Te Connectivity 171353-2 | Newark Electronics |
Cable Ties CABLE TIES and BUNDLING 152.5 LG | Rapid Electronics |
TE Connectivity CABLE TIES & BUNDLING 152.5 LG Cable Tie | Distrelec |
GLANDS CABLE MANAGEMENT ACCESSORIES | Farnell |
Where can I find additional details, specifications and documents for a 171353-2?
Additional datasheets, footprints and schematics for 171353-2 are listed on our Part Details page. You can also find images and similar parts to 171353-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171353-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171353-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171353-2 fall under?
The 171353-2 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 171353-2 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171353-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 171353-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171353-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for 171353-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171353-2 often in real-time on the comparison pages.
What if I can't find stock of 171353-2?
You can fill out our help required form which you can use to request a quote for 171353-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.