Status: | Unknown |
---|---|
Series: | HE Series |
RoHS: | Unknown |
Connector Kit Type | Wire To Wire |
---|---|
Kit Contents | - |
Product Range | HE Series |
Connector Mounting | Panel Mount |
Connector Shell Size | 6 |
Connector Type | Rectangular Power |
Contact Material | Copper |
Rectangular Connector, 16Way, Screw | Newark Electronics |
Connector Accessories Housing Aluminum Die Cast Gray 16 POS | Avnet America |
Where can I find additional details, specifications and documents for a 1712680000?
Additional datasheets, footprints and schematics for 1712680000 are listed on our Part Details page. You can also find images and similar parts to 1712680000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1712680000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1712680000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1712680000 fall under?
The 1712680000 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 1712680000 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1712680000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1712680000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1712680000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1712680000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1712680000 often in real-time on the comparison pages.
What if I can't find stock of 1712680000?
You can fill out our help required form which you can use to request a quote for 1712680000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.