Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 1GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1712350?
Additional datasheets, footprints and schematics for 1712350 are listed on our Part Details page. You can also find images and similar parts to 1712350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1712350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1712350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1712350 fall under?
The 1712350 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1712350 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1712350 you can contact the distributor directly for product support, shipping queries etc.
Is the 1712350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1712350 have stock available?
There is no stock from authorised distributors for 1712350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1712350 often in real-time on the comparison pages.
What if I can't find stock of 1712350?
You can fill out our help required form which you can use to request a quote for 1712350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.