171183-6 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

FF 250 REC HSG 6P NYLON YELLOW

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.79

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.79
-
Buy Now

Specifications

Mating Alignment With
Housing Color Yellow
Mating Retention With
Number of Positions 6
Terminal Orientation Straight
Terminal & Splice Type Receptacle
Centerline 9.2mm, .362in
Housing Material Nylon
Mating Retention Type Latch
Mounting Style Panel Mount
Packaging Method Bag/Carton
Packaging Quantity 200
Sealable No
Housing Type Receptacle Housing
Insulated No
Product Type Terminal Housing
Terminates To Wire & Cable
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

Connector Housing Receptacle 6 Position Cable Mount Nylon Yellow | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 171183-6?

Additional datasheets, footprints and schematics for 171183-6 are listed on our Part Details page. You can also find images and similar parts to 171183-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 171183-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171183-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 171183-6 fall under?

The 171183-6 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 171183-6 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 171183-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 171183-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 171183-6 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 171183-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 171183-6 often in real-time on the comparison pages.

What if I can't find stock of 171183-6?

You can fill out our help required form which you can use to request a quote for 171183-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay