Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Number of Positions | 1 |
Mating Pin Diameter | 2.36mm, .093in |
Length | .236in, 6mm |
Height | .259in, 6.6mm |
Width | .905in, 23mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Automotive Connectors 0.093 Dia Pin Rec 1P |Amp Te Connectivity 171156-1 | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 171156-1?
Additional datasheets, footprints and schematics for 171156-1 are listed on our Part Details page. You can also find images and similar parts to 171156-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171156-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171156-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171156-1 fall under?
The 171156-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 171156-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171156-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171156-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171156-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 171156-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171156-1 often in real-time on the comparison pages.
What if I can't find stock of 171156-1?
You can fill out our help required form which you can use to request a quote for 171156-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.