Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1710737-5,
CR1451-000 |
Wire Size (ACSR Cable) | 556.5 (18/1), 477 (26/7) |
---|---|
Wire Size (AAC Cable) | 556.5 |
Voltage Class | ≤ 69kV |
Free of Lead, Cadmium, Heavy Metals | Yes |
RUS Approval | Yes |
Technology | Wedge |
Energized Installation | Yes |
Application Type | Overhead Transmission, Overhead Distribution |
Color Cartridge Required | Yellow |
Visual Inspection | Yes |
Insulated Cover | Yes |
AMPACT Installation Tool Size | Large |
Hot Stick Accessories | Yes |
Product Availability | AMERICAS, ASIA, EMEA, ANZPAC |
Operating Temperature Range | -40 – 175°C |
69Kild-Kr9C-W/T-556.5/Te Connectivity/Energy |Energydivision Te Connectivity 1710737-5 | Newark Electronics |
Inline Disconnect Switch Assembly with Taps Large 69kV 900A | Avnet America |
Where can I find additional details, specifications and documents for a 1710737-5?
Additional datasheets, footprints and schematics for 1710737-5 are listed on our Part Details page. You can also find images and similar parts to 1710737-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1710737-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1710737-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1710737-5 fall under?
The 1710737-5 is listed under Power Systems > Power Systems Connectors > In-Line Disconnect Switches.
Can I view similar or alternative parts?
You can view similar parts to 1710737-5 when available in the In-Line Disconnect Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1710737-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1710737-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1710737-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1710737-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1710737-5 often in real-time on the comparison pages.
What if I can't find stock of 1710737-5?
You can fill out our help required form which you can use to request a quote for 1710737-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.