Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1710733-7,
CR1430-000 |
No distributors results available
Wire Size (ACSR Cable) | 477, 605, 556.5, 666.6 (24/7, 26/7) |
---|---|
Wire Size (AAC Cable) | 636, 700, 650, 600 |
Voltage Class | ≤ 35kV |
Free of Lead, Cadmium, Heavy Metals | Yes |
RUS Approval | Yes |
Energized Installation | Yes |
Technology | Wedge |
Application Type | Overhead Transmission, Overhead Distribution |
Insulated Cover | No |
AMPACT Installation Tool Size | Large |
Hot Stick Accessories | Yes |
Color Cartridge Required | Yellow |
Visual Inspection | Yes |
Product Availability | AMERICAS, ANZPAC, China, ASIA, EMEA |
Operating Temperature Range | 0 – 302°F, 0 – 150°C |
Where can I find additional details, specifications and documents for a 1710733-7?
Additional datasheets, footprints and schematics for 1710733-7 are listed on our Part Details page. You can also find images and similar parts to 1710733-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1710733-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1710733-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1710733-7 fall under?
The 1710733-7 is listed under Power Systems > Power Systems Connectors > In-Line Disconnect Switches.
Can I view similar or alternative parts?
You can view similar parts to 1710733-7 when available in the In-Line Disconnect Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1710733-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1710733-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1710733-7 have stock available?
There is no stock from authorised distributors for 1710733-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1710733-7 often in real-time on the comparison pages.
What if I can't find stock of 1710733-7?
You can fill out our help required form which you can use to request a quote for 1710733-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.