Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1710725-1,
CR1298-000 |
No distributors results available
Wire Size (ACSR Cable) | 1/0 (6/1), 2/0 (6/1) |
---|---|
Wire Size (AAC Cable) | 1/0 |
Voltage Class | ≤ 15kV |
RUS Approval | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Overhead Distribution, Overhead Transmission |
Energized Installation | Yes |
Technology | Wedge |
Color Cartridge Required | Yellow |
Hot Stick Accessories | Yes |
Visual Inspection | Yes |
Insulated Cover | Yes |
AMPACT Installation Tool Size | Large |
Product Availability | ANZPAC, ASIA, EMEA, AMERICAS |
Operating Temperature Range | -40 – 175°C |
Where can I find additional details, specifications and documents for a 1710725-1?
Additional datasheets, footprints and schematics for 1710725-1 are listed on our Part Details page. You can also find images and similar parts to 1710725-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1710725-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1710725-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1710725-1 fall under?
The 1710725-1 is listed under Power Systems > Power Systems Connectors > In-Line Disconnect Switches.
Can I view similar or alternative parts?
You can view similar parts to 1710725-1 when available in the In-Line Disconnect Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1710725-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1710725-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1710725-1 have stock available?
There is no stock from authorised distributors for 1710725-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1710725-1 often in real-time on the comparison pages.
What if I can't find stock of 1710725-1?
You can fill out our help required form which you can use to request a quote for 1710725-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.