Status: | Unknown |
---|---|
Series: | MagI3C Power Module Series |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 2.95V |
Input Voltage Max | 6V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | BQFN |
No. of Pins | 39Pins |
Output Current | 6A |
Output Voltage Min | 800mV |
Output Voltage Max | 3.6V |
Switching Frequency | 2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | MagI3C Power Module Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Adjustable Output Voltage Max | 3.6V |
Adjustable Output Voltage Min | 800mV |
Operating Temperature Min | -40°C |
Output Type | Adjustable |
DC/DC CONV, SYNC BUCK, 2MHZ, BQFN-39 | Farnell |
Where can I find additional details, specifications and documents for a 171060302?
Additional datasheets, footprints and schematics for 171060302 are listed on our Part Details page. You can also find images and similar parts to 171060302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171060302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171060302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171060302 fall under?
The 171060302 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to 171060302 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171060302 you can contact the distributor directly for product support, shipping queries etc.
Is the 171060302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171060302 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for 171060302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171060302 often in real-time on the comparison pages.
What if I can't find stock of 171060302?
You can fill out our help required form which you can use to request a quote for 171060302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.