1710583-8 Part Information

Details for 1710583-8 by TE Connectivity

Power Systems>Power Systems Connectors>Wedge Connectors

Part Downloads

Part Specifications

Conductor Material Aluminum
Visual Inspection Yes
Conductor Range (Main) 240mm²
Conductor Range (Tap) 185mm²
Voltage Class ≤ 35kV
Energized Installation Yes
Application Type Overhead Transmission & Distribution Connections
Product Availability China
Size Group C
Technology Wedge
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: AMPS-0-1710583-8, CP1718-000
Product Code: L105
Global Product Line: Z72
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1710583-8?

Additional datasheets, footprints and schematics for 1710583-8 are listed in our Part Details tab. You can also find the 1710583-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1710583-8 in the Pricing & Inventory tab next to part details. You can view 1710583-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1710583-8 fall under?

The 1710583-8 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1710583-8 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1710583-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1710583-8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1710583-8 have stock available?

There is no stock from authorised distributors for 1710583-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1710583-8 often in real-time on the comparison pages.

What if I can't find stock of 1710583-8?

You can fill out our help required form which you can use to request a quote for 1710583-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1710583-8

Loading...
Loading Results for 1710583-8
We use cookies to improve your experience. See our privacy policy.
Okay