DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 7Pins |
Output Current | 5A |
Output Voltage Min | 800mV |
Output Voltage Max | 6V |
Switching Frequency | 812kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 105°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Module pour alimentation DC-DC 171050601 5A 914 kHz- PFM- 7 broches 30W- Entrée 36 V- Sortie 0-8 | Holdelec |
Step-down V-reg Module 0.8-6V 5A TO263-7 | RS |
DC/DC CONV, BUCK, 812KHZ, TO-263-7 | element14 |
Dc/Dc Conv, Buck, 812Khz, To-263-7Ep | Newark Electronics |
Würth Elektronik DC/DC Converter TO-263 0.8 ... 6V 5A | Distrelec |
Where can I find additional details, specifications and documents for a 171050601?
Additional datasheets, footprints and schematics for 171050601 are listed on our Part Details page. You can also find images and similar parts to 171050601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171050601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171050601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171050601 fall under?
The 171050601 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to 171050601 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171050601 you can contact the distributor directly for product support, shipping queries etc.
Is the 171050601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171050601 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Distrelec and Farnell have stock available or on a lead time for 171050601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171050601 often in real-time on the comparison pages.
What if I can't find stock of 171050601?
You can fill out our help required form which you can use to request a quote for 171050601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.