Status: | Unknown |
---|---|
Series: | VDRM Series |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 50V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BQFN |
No. of Pins | 41Pins |
Output Current | 2.5A |
Output Voltage Min | 2.5V |
Output Voltage Max | 15V |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | VDRM Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Step-down V-reg Mod. 2.5-15V 2.5A BQFN41 | RS |
DC-DC Power Supply Module 2.5A 50 V Input, 2.5 | RS Americas |
Dc/Dc Conv, Buck, 1Mhz, Bqfn-41 | Newark Electronics |
DC/DC CONV, BUCK, 1MHZ, BQFN-41 | Farnell |
Where can I find additional details, specifications and documents for a 171021501?
Additional datasheets, footprints and schematics for 171021501 are listed on our Part Details page. You can also find images and similar parts to 171021501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171021501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171021501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171021501 fall under?
The 171021501 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to 171021501 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171021501 you can contact the distributor directly for product support, shipping queries etc.
Is the 171021501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171021501 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 171021501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171021501 often in real-time on the comparison pages.
What if I can't find stock of 171021501?
You can fill out our help required form which you can use to request a quote for 171021501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.