Status: | Unknown |
---|---|
Series: | VDRM Series |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 42V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 7Pins |
Output Current | 2A |
Output Voltage Min | 800mV |
Output Voltage Max | 6V |
Switching Frequency | 800kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 105°C |
Product Range | VDRM Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
DC/DC CONV, BUCK, 800KHZ, TO-263-7 | element14 |
Dc/Dc Conv, Buck, 800Khz, To-263-7Ep | Newark Electronics |
Step-down V-reg Module 0.8-6V 2A TO263-7 | RS |
Where can I find additional details, specifications and documents for a 171020601?
Additional datasheets, footprints and schematics for 171020601 are listed on our Part Details page. You can also find images and similar parts to 171020601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171020601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171020601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171020601 fall under?
The 171020601 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to 171020601 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171020601 you can contact the distributor directly for product support, shipping queries etc.
Is the 171020601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171020601 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 171020601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171020601 often in real-time on the comparison pages.
What if I can't find stock of 171020601?
You can fill out our help required form which you can use to request a quote for 171020601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.