Status: | Unknown |
---|---|
Series: | VDRM Series |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 42V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 7Pins |
Output Current | 1.5A |
Output Voltage Min | 5V |
Output Voltage Max | 24V |
Switching Frequency | 800kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 105°C |
Product Range | VDRM Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
DC/DC CONV, BUCK, 800KHZ, TO-263-7 | Farnell |
Dc/Dc Conv, Buck, 800Khz, To-263-7Ep | Newark Electronics |
Step-down Vreg Module 5-24V 1.5A TO263-7 | RS |
Where can I find additional details, specifications and documents for a 171012402?
Additional datasheets, footprints and schematics for 171012402 are listed on our Part Details page. You can also find images and similar parts to 171012402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171012402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171012402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171012402 fall under?
The 171012402 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to 171012402 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171012402 you can contact the distributor directly for product support, shipping queries etc.
Is the 171012402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171012402 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and RS have stock available or on a lead time for 171012402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171012402 often in real-time on the comparison pages.
What if I can't find stock of 171012402?
You can fill out our help required form which you can use to request a quote for 171012402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.