Status: | Unknown |
---|---|
Series: | 171 Series |
RoHS: | Unknown |
Prices starting from US$4.66
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DD |
Product Range | 171 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
| Heilind Electronics |
50 Position 3 Row Female Through Hole D-Sub Receptacle | Future Electronics |
D Sub Connector, Receptacle, 50Pos | Newark Electronics |
D SUB, RECEPTACLE, SOLDER, STR, 50WAY | element14 |
Where can I find additional details, specifications and documents for a 171-050-213R911?
Additional datasheets, footprints and schematics for 171-050-213R911 are listed on our Part Details page. You can also find images and similar parts to 171-050-213R911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171-050-213R911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171-050-213R911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171-050-213R911 fall under?
The 171-050-213R911 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 171-050-213R911 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171-050-213R911 you can contact the distributor directly for product support, shipping queries etc.
Is the 171-050-213R911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171-050-213R911 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 171-050-213R911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171-050-213R911 often in real-time on the comparison pages.
What if I can't find stock of 171-050-213R911?
You can fill out our help required form which you can use to request a quote for 171-050-213R911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.