Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Side |
---|---|
Overall Length | 132mm |
Cut Type | Diagonal |
Cutting Capacity Max | 0.8mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Blade Angle | 20° |
Blade Edge | Shear |
Blade Length | 9mm |
Cutting Capacity AWG | 20AWG |
For Use With | Soft Wire |
Length | 132mm |
Xcelite 170MN 170M 5" General-purpose Shear Cutter with Blue Grips (2 pcs) | Jameco Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Diagonal |
---|---|
Overall Length | 127mm |
Cut Type | Flush |
Cutting Capacity Max | 0.8mm |
Blade Edge | Shear |
Body Material | Carbon Steel |
For Use With | Soft Wire |
RoHS Compliant | NA |
Wire Cutting Shear, 0.8Mm | Newark Electronics |
170M SEITENSCHNEIDER 127MM | Boersig |
Where can I find additional details, specifications and documents for a 170MN?
Additional datasheets, footprints and schematics for 170MN are listed on our Part Details page. You can also find images and similar parts to 170MN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170MN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170MN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170MN fall under?
The 170MN is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 170MN when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170MN you can contact the distributor directly for product support, shipping queries etc.
Is the 170MN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170MN have stock available?
Authorised distributors including Newark Electronics, RS Americas, Jameco Electronics, Carlton-Bates and Boersig have stock available or on a lead time for 170MN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170MN often in real-time on the comparison pages.
What if I can't find stock of 170MN?
You can fill out our help required form which you can use to request a quote for 170MN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.