Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.65
Cutter Type | Precision |
---|---|
Overall Length | 144.46mm |
Cut Type | - |
Cutting Capacity Max | - |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
For Use With | Leads |
Pliers | Transfer Multisort Elektronik |
Esd Safe Lead Cutter | Newark Electronics |
Cutter Type:Precision | element14 |
Platoshear Ergonomic Cutter, static dissipative grips | Plato Products 170LX | RS Americas |
Where can I find additional details, specifications and documents for a 170LX?
Additional datasheets, footprints and schematics for 170LX are listed on our Part Details page. You can also find images and similar parts to 170LX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170LX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170LX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170LX fall under?
The 170LX is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 170LX when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170LX you can contact the distributor directly for product support, shipping queries etc.
Is the 170LX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170LX have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 170LX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170LX often in real-time on the comparison pages.
What if I can't find stock of 170LX?
You can fill out our help required form which you can use to request a quote for 170LX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.