170JE Auto Transformers by Hammond Manufacturing

AUTO TRANSFORMER, 2000VA

Status: Unknown
Series: 170E Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$231.13

Distributor Stock
Logo for Newark
Newark
from US$231.13
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$238.86
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$359.11
-
Buy Now

Specifications

Power Rating 2kVA
Product Range 170E Series
RoHS Compliant Yes

Alternative Descriptions

Auto Transformer, 2000Va | Newark Electronics
Transformer, line, autoformer, hard wired, 115 to 230V, 230 to 115V, 2000VA | Hammond Manufacturing 170JE | RS Americas
Transformer, Auto | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 170JE?

Additional datasheets, footprints and schematics for 170JE are listed on our Part Details page. You can also find images and similar parts to 170JE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 170JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170JE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 170JE fall under?

The 170JE is listed under Transformers > Auto Transformers.

Can I view similar or alternative parts?

You can view similar parts to 170JE when available in the Auto Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 170JE you can contact the distributor directly for product support, shipping queries etc.

Is the 170JE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 170JE have stock available?

Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 170JE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 170JE often in real-time on the comparison pages.

What if I can't find stock of 170JE?

You can fill out our help required form which you can use to request a quote for 170JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay