Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.14
Board Type | PCB Punchboard No Clad |
---|---|
Board Material | Epoxy Fibreglass |
Hole Diameter | 1.57mm |
External Height | 431.8mm |
External Width | 215.9mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
VECTOR 170H85WE | Rapid Electronics |
Pcb, Punchboard, No Clad, Pattern-H | Newark Electronics |
Protoboard, Unclad, Grid 0.1X0.1",Board 17"LX8.5"WX0.062"T, Hole-Dia 0.062",H, FR4 | Vector Electronics & Technology 170H85WE | RS Americas |
PC BOARD, EPOXY FIBREGLASS, 1.57MM | element14 |
Where can I find additional details, specifications and documents for a 170H85WE?
Additional datasheets, footprints and schematics for 170H85WE are listed on our Part Details page. You can also find images and similar parts to 170H85WE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170H85WE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170H85WE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170H85WE fall under?
The 170H85WE is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 170H85WE when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170H85WE you can contact the distributor directly for product support, shipping queries etc.
Is the 170H85WE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170H85WE have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 170H85WE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170H85WE often in real-time on the comparison pages.
What if I can't find stock of 170H85WE?
You can fill out our help required form which you can use to request a quote for 170H85WE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.