Status: | Unknown |
---|---|
Series: | Clip-on Series |
RoHS: | Unknown |
Product Range | Clip-on Series |
---|
Status: | Unknown |
---|---|
Series: | Clip-on Series |
RoHS: | Compliant |
Product Range | Clip-on Series |
---|---|
RoHS Compliant | Yes |
MICROSWITCH K1 5A 250V 3 GOLD | RS |
Microswitch, K Type, 2A, 250V | Newark Electronics |
Micro Switch | Avnet America |
MICROSWITCH K1 2A 250V 3 GOLD | Bussmann by Eaton 170H3027 | RS Americas |
Where can I find additional details, specifications and documents for a 170H3027?
Additional datasheets, footprints and schematics for 170H3027 are listed on our Part Details page. You can also find images and similar parts to 170H3027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170H3027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170H3027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170H3027 fall under?
The 170H3027 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 170H3027 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170H3027 you can contact the distributor directly for product support, shipping queries etc.
Is the 170H3027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170H3027 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 170H3027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170H3027 often in real-time on the comparison pages.
What if I can't find stock of 170H3027?
You can fill out our help required form which you can use to request a quote for 170H3027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.