Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.46
|
110
in stock
|
Buy Now | |
RS Americas
from US$68.27
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$66.27
|
26
in stock
|
Buy Now | |
element14
from US$81.40
|
26
in stock
|
Buy Now | |
Farnell
from US$80.23
|
26
in stock
|
Buy Now | |
Future Electronics
from US$4.22
|
25
in stock
|
Buy Now | |
Avnet America
from US$57.86
|
-
|
Buy Now | |
Sager
from US$59.33
|
-
|
Buy Now |
Product Range | - |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
MICROSWITCH K1 5A 250V UR | RS |
MICROSWITCH K1 2A 250V UR | Bussmann by Eaton 170H0069 | RS Americas |
Microswitch, 2A, 250Vac | Newark Electronics |
Fuse Holder Accessories MICROSWITCH K1 2A 250V UR | Future Electronics |
Micro Switch 2A 250VAC Lug Screw Mount | Avnet America |
Where can I find additional details, specifications and documents for a 170H0069?
Additional datasheets, footprints and schematics for 170H0069 are listed on our Part Details page. You can also find images and similar parts to 170H0069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170H0069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170H0069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170H0069 fall under?
The 170H0069 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 170H0069 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170H0069 you can contact the distributor directly for product support, shipping queries etc.
Is the 170H0069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170H0069 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 170H0069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170H0069 often in real-time on the comparison pages.
What if I can't find stock of 170H0069?
You can fill out our help required form which you can use to request a quote for 170H0069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.