170G Auto Transformers by Hammond Manufacturing

TRANSFORMER, AUTO, 1.5KVA, 230VAC

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$175.58


Distributor Starting From Stock
Logo for Powell Electronics Powell Electronics US$191.04
5
Buy Now
Logo for RS Americas RS Americas US$175.85
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$272.92
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Voltage 230VAC
Power Rating 1.5kVA
Transformer Mounting Panel
RoHS Compliant Yes

Alternative Descriptions

Transformer, Auto, 1.5Kva, 230Vac | Newark Electronics
Transformer, Auto, Enclosed, 1, Freq 50/60Hz, Pri 115/230VAC, Sec 115/230VAC | Hammond Manufacturing 170G | RS Americas
Transformer, Power | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 170G?

Additional datasheets, footprints and schematics for 170G are listed on our Part Details page. You can also find images and similar parts to 170G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 170G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 170G fall under?

The 170G is listed under Transformers > Auto Transformers.

Can I view similar or alternative parts?

You can view similar parts to 170G when available in the Auto Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 170G you can contact the distributor directly for product support, shipping queries etc.

Is the 170G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 170G have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 170G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 170G often in real-time on the comparison pages.

What if I can't find stock of 170G?

You can fill out our help required form which you can use to request a quote for 170G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay