Output Voltage | 230V |
---|---|
Power Rating | 300VA |
Output Current | - |
Product Range | - |
No. of Outlets | 1 |
No. of Phases | Single Phase |
Secondary Voltages | 115V 230V |
Size | 3.81 x 4 x 3.13 In. |
Supply Voltage | 230VAC |
Auto Transformer | Newark Electronics |
Transformer, Auto, Enclosed, 1, Freq 50/60Hz, Pri 115/230VAC, Sec 115/230VAC | Hammond Manufacturing 170C | RS Americas |
Transformer, Auto | Carlton-Bates |
Where can I find additional details, specifications and documents for a 170C?
Additional datasheets, footprints and schematics for 170C are listed on our Part Details page. You can also find images and similar parts to 170C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170C fall under?
The 170C is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to 170C when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170C you can contact the distributor directly for product support, shipping queries etc.
Is the 170C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170C have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 170C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170C often in real-time on the comparison pages.
What if I can't find stock of 170C?
You can fill out our help required form which you can use to request a quote for 170C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.