Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage | 230V |
---|---|
Power Rating | 200VA |
No. of Outlets | 1 |
No. of Phases | Single Phase |
Secondary Voltages | 115V, 230V |
Size | 3.81 x 3.5 x 3.13 In. |
Supply Voltage | 230VAC |
RoHS Compliant | Yes |
Auto Transformer | Newark Electronics |
Transformer, Auto, Enclosed, 1, Freq 50/60Hz, Pri 115/230VAC, Sec 115/230VAC | Hammond Manufacturing 170B | RS Americas |
Transformer, Auto | Carlton-Bates |
Where can I find additional details, specifications and documents for a 170B?
Additional datasheets, footprints and schematics for 170B are listed on our Part Details page. You can also find images and similar parts to 170B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170B fall under?
The 170B is listed under Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to 170B when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170B you can contact the distributor directly for product support, shipping queries etc.
Is the 170B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 170B have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 170B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170B often in real-time on the comparison pages.
What if I can't find stock of 170B?
You can fill out our help required form which you can use to request a quote for 170B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.